| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$0.38
| Distributor | Stock | ||
|---|---|---|---|
|
Rochester Electronics
from US$0.38
|
5,360
in stock
|
Buy Now |
|
TME
from US$0.51
|
757
in stock
|
Buy Now |
|
element14
from US$1.10
|
7
in stock
|
Buy Now |
|
Lake-View Electronics
-
|
900
in stock
|
Buy Now |
|
Newark Electronics
from US$0.86
|
0
in stock
|
Buy Now |
|
Buerklin
from US$1.25
|
0
in stock
|
Buy Now |
| Buy Now |
| Logic Family / Base Number | 74HCT273 |
|---|---|
| Flip-Flop Type | D |
| Propagation Delay | 12ns |
| Frequency | 50MHz |
| Output Current | 4mA |
| Logic Case Style | DIP |
| No. of Pins | 20Pins |
| Trigger Type | Positive Edge |
| IC Output Type | Non Inverted |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 5.5V |
| Logic IC Family | 74HCT |
| Logic IC Base Number | 74273, 74273 |
| Operating Temperature Min | -55°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | - |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 74 |
| IC Generic Number | 74HCT273 |
| Logic Function Number | 74273 |
| Logic IC Function | Octal D-Type Flip-Flop With Reset |
| Operating Temperature Range | -55°C to +125°C |
| Supply Voltage Range | 4.5V to 5.5V |
| Termination Type | Through Hole |
| IC: digital | TME |
| 74HCT CMOS, 74HCT273, DIP20, 5.5V | element14 |
| 74Hct Cmos, 74Hct273, Dip20, 5.5V | Newark Electronics |
| Flipflop, 4,5 V, 5,5 V, PDIP20 | Buerklin |
Where can I find additional details, specifications and documents for a CD74HCT273E .?
Additional datasheets, footprints and schematics for CD74HCT273E . are listed on our Part Details page. You can also find images and similar parts to CD74HCT273E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HCT273E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HCT273E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HCT273E . fall under?
The CD74HCT273E . is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD74HCT273E . when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HCT273E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HCT273E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HCT273E . have stock available?
Authorised distributors including Rochester Electronics, TME, element14, Lake-View Electronics and Newark Electronics have stock available or on a lead time for CD74HCT273E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HCT273E . often in real-time on the comparison pages.
What if I can't find stock of CD74HCT273E .?
You can fill out our help required form which you can use to request a quote for CD74HCT273E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.