Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.97
|
No stock
|
Buy Now | |
Texas Instruments
from US$0.30
|
134,264
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.67
|
666
in stock
|
Buy Now | |
RS
from US$0.57
|
600
in stock
|
Buy Now | |
Newark Electronics
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.51
|
-
|
Buy Now |
Logic Family / Base Number | 74HC541 |
---|---|
Logic Device Type | Buffer / Line Driver Non Inverting |
Logic Case Style | DIP |
No. of Pins | 20Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
Logic IC Family | 74HC |
Logic IC Base Number | 74541, 74 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC541 |
Logic Function Number | 74HC541 |
Logic IC Function | Octal Buffer/Line Driver (3-State) |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 2V to 6V |
8-ch, 2-V to 6-V buffers with 3-state outputs | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Buffer/Line Driver, CD74HC541E | RS |
Ic, 74Hc, 74Hc541, Dip20, 6V | Newark Electronics |
IC, 74HC, 74HC541, DIP20, 6V | Farnell |
Where can I find additional details, specifications and documents for a CD74HC541E .?
Additional datasheets, footprints and schematics for CD74HC541E . are listed on our Part Details page. You can also find images and similar parts to CD74HC541E . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC541E . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC541E . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC541E . fall under?
The CD74HC541E . is listed under Semiconductors - ICs > Logic > Buffers Transceivers & Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC541E . when available in the Buffers Transceivers & Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC541E . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC541E . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC541E . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for CD74HC541E ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC541E . often in real-time on the comparison pages.
What if I can't find stock of CD74HC541E .?
You can fill out our help required form which you can use to request a quote for CD74HC541E . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.