Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Logic Family / Base Number | 74HC166 |
---|---|
Shift Register Function | Parallel to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 6V |
IC Output Type | Standard |
Logic IC Family | 74HC |
Logic IC Base Number | 74166, 74 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 74 |
IC Generic Number | 74HC166 |
Logic Function Number | 74166 |
Logic IC Function | 8bit Parallel-In/Serial-Out Shift Register |
Logic Type | Shift Register |
Termination Type | Surface Mount Device |
Ic, 74Hc, Smd, 74Hc166, Soic16, 6V | Newark Electronics |
Where can I find additional details, specifications and documents for a CD74HC166M .?
Additional datasheets, footprints and schematics for CD74HC166M . are listed on our Part Details page. You can also find images and similar parts to CD74HC166M . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD74HC166M . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD74HC166M . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD74HC166M . fall under?
The CD74HC166M . is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD74HC166M . when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD74HC166M . you can contact the distributor directly for product support, shipping queries etc.
Is the CD74HC166M . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD74HC166M . have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for CD74HC166M ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD74HC166M . often in real-time on the comparison pages.
What if I can't find stock of CD74HC166M .?
You can fill out our help required form which you can use to request a quote for CD74HC166M . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.