Logic Family / Base Number | CD4056 |
---|---|
Logic Type | BCD to 7 Segment Decoder / Driver |
No. of Outputs | 7Outputs |
Logic Case Style | SOIC |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4056 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS BCD To 7-Segment LCD Decoder/Driver with Strobed-Latch Function | Texas Instruments |
DECODER/DRIVER, BCD TO 7 SEG, SOIC-16 | Farnell |
Decoder/Driver, Bcd To 7 Seg, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD4056BM96 .?
Additional datasheets, footprints and schematics for CD4056BM96 . are listed on our Part Details page. You can also find images and similar parts to CD4056BM96 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4056BM96 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4056BM96 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4056BM96 . fall under?
The CD4056BM96 . is listed under Semiconductors - ICs > Logic > Decoders / Encoders.
Can I view similar or alternative parts?
You can view similar parts to CD4056BM96 . when available in the Decoders / Encoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4056BM96 . you can contact the distributor directly for product support, shipping queries etc.
Is the CD4056BM96 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4056BM96 . have stock available?
Authorised distributors including Texas Instruments, Farnell, Newark Electronics and element14 have stock available or on a lead time for CD4056BM96 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4056BM96 . often in real-time on the comparison pages.
What if I can't find stock of CD4056BM96 .?
You can fill out our help required form which you can use to request a quote for CD4056BM96 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.