Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.71
|
450
in stock
|
Buy Now | |
Texas Instruments
from US$0.37
|
171,359
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.49
|
762
in stock
|
Buy Now | |
Jameco Electronics
from US$0.49
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$1.30
|
-
|
Buy Now | |
element14
from US$1.32
|
-
|
Buy Now | |
Farnell
from US$0.74
|
-
|
Buy Now |
Logic Family / Base Number | CD4021 |
---|---|
Shift Register Function | Parallel to Serial Serial to Serial |
No. of Elements | 1 Element, 1Elements |
No. of Bits Per Element | 8bit |
Logic Case Style | DIP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
IC Output Type | Standard |
Logic IC Family | CD4000 |
Logic IC Base Number | 4021, 4021 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 4021 |
IC Generic Number | 4021 |
Logic Function Number | 4021 |
Logic IC Function | 8bit Static Shift Register |
Logic Type | Shift Register |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
CMOS 8-Stage Static Shift Register | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
Shift Register Single 8-Bit | RS |
Ic, 4000 Cmos, 4021, Dip16, 18V | Newark Electronics |
IC, 4000 CMOS, 4021, DIP16, 18V | element14 |
Where can I find additional details, specifications and documents for a CD4021BE?
Additional datasheets, footprints and schematics for CD4021BE are listed on our Part Details page. You can also find images and similar parts to CD4021BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4021BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4021BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4021BE fall under?
The CD4021BE is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to CD4021BE when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4021BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD4021BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4021BE have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, RS, Jameco Electronics and Newark Electronics have stock available or on a lead time for CD4021BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4021BE often in real-time on the comparison pages.
What if I can't find stock of CD4021BE?
You can fill out our help required form which you can use to request a quote for CD4021BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.