Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.16
Logic Family / Base Number | CD4013 |
---|---|
Flip-Flop Type | D |
Propagation Delay | 45ns |
Frequency | 24MHz |
Output Current | - |
Logic Case Style | SOIC |
No. of Pins | 14Pins |
Trigger Type | Positive Edge |
IC Output Type | Differential |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Logic IC Family | CD4000 |
Logic IC Base Number | 4013 |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
CMOS Dual D-Type Flip Flop | Texas Instruments |
D Flip Flop, Dual, Soic-14 | Newark Electronics |
D FLIP FLOP, DUAL, SOIC-14 | element14 |
Where can I find additional details, specifications and documents for a CD4013BM96G4?
Additional datasheets, footprints and schematics for CD4013BM96G4 are listed on our Part Details page. You can also find images and similar parts to CD4013BM96G4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD4013BM96G4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD4013BM96G4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD4013BM96G4 fall under?
The CD4013BM96G4 is listed under Semiconductors - ICs > Logic > Flip Flops.
Can I view similar or alternative parts?
You can view similar parts to CD4013BM96G4 when available in the Flip Flops range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD4013BM96G4 you can contact the distributor directly for product support, shipping queries etc.
Is the CD4013BM96G4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD4013BM96G4 have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for CD4013BM96G4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD4013BM96G4 often in real-time on the comparison pages.
What if I can't find stock of CD4013BM96G4?
You can fill out our help required form which you can use to request a quote for CD4013BM96G4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.