Status: | Unknown |
---|---|
Series: | CD4000 LOGIC Series |
RoHS: | Unknown |
No. of Inputs | 4 |
---|---|
Output Current | 6.8mA |
Propagation Delay | 230ns |
No. of Pins | 16Pins |
Logic Case Style | DIP |
Supply Voltage Min | 3V |
Supply Voltage Max | 18V |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Logic Type | Voltage Level Translator |
Product Range | CD4000 LOGIC Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 40109 |
Logic IC Base Number | 40109 |
Logic IC Function | Quad Low-to-High Voltage Level Shifter |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 3V to 18V |
Termination Type | Through Hole |
CMOS Quad Low-to-High Voltage Level Shifter (20V Rating) | Texas Instruments |
IC: digital | Transfer Multisort Elektronik |
CD40109BE | Holdelec |
QUAD VOLTAGE LEVEL SHIFTER, DIP-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a CD40109BE?
Additional datasheets, footprints and schematics for CD40109BE are listed on our Part Details page. You can also find images and similar parts to CD40109BE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD40109BE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD40109BE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD40109BE fall under?
The CD40109BE is listed under Semiconductors - ICs > Logic > Level Shifters.
Can I view similar or alternative parts?
You can view similar parts to CD40109BE when available in the Level Shifters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD40109BE you can contact the distributor directly for product support, shipping queries etc.
Is the CD40109BE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD40109BE have stock available?
Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for CD40109BE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD40109BE often in real-time on the comparison pages.
What if I can't find stock of CD40109BE?
You can fill out our help required form which you can use to request a quote for CD40109BE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.