Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$37.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$51.16
|
640
in stock
|
Buy Now | |
RS Americas
from US$45.94
|
80
in stock
|
Buy Now | |
element14
from US$47.26
|
41
in stock
|
Buy Now | |
Farnell
from US$45.84
|
41
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$27.65
|
14
in stock
|
Buy Now | |
Avnet America
-
|
640
in stock
|
Buy Now | |
Future Electronics
from US$44.15
|
-
|
Buy Now | |
Distrelec
from US$48.77
|
-
|
Buy Now | |
Sager
from US$45.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 2A |
Filter Terminals | Quick Connect |
Inductance Min | 4mH |
Leakage Current Max | 500µA |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | CSA SEMKO SEV UL VDE |
Colour | Black |
External Depth | 56mm |
External Length / Height | 67.5mm |
External Width | 28.5mm |
Leakage Current | 500µA |
No. of Phases | Single Phase |
Voltage Rating VAC | 250V |
Cd, Mounting: Screw, Front Side, Filter: Standard Version, Fuse Holder: 2-Pole, Front Side, 2 A, 2-Pole, Appliance Inlet: Iec C14, Prewired Rohs Compliant: Yes |Schurter CD24.1101.151 | Newark Electronics |
PwrEntryMod, Filter/Fuse/Switch, Male, AC Line, IEC, Inlet, Std, Panel/Screw-On,2,2A | Schurter CD24.1101.151 | RS Americas |
FILTER, IEC, 2A, SWITCHED | element14 |
Connector: AC supply | Transfer Multisort Elektronik |
CD POWER ENTRY MODULE W. FILTER 2A | Avnet America |
Module | RS |
Schurter Power inlet with filter, 2A, 250VAC | Distrelec |
AC Power Entry Modules CD POWER ENTRY MOD W. FILTER 2A | Sager |
Where can I find additional details, specifications and documents for a CD24.1101.151?
Additional datasheets, footprints and schematics for CD24.1101.151 are listed on our Part Details page. You can also find images and similar parts to CD24.1101.151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD24.1101.151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD24.1101.151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD24.1101.151 fall under?
The CD24.1101.151 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to CD24.1101.151 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD24.1101.151 you can contact the distributor directly for product support, shipping queries etc.
Is the CD24.1101.151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD24.1101.151 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for CD24.1101.151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD24.1101.151 often in real-time on the comparison pages.
What if I can't find stock of CD24.1101.151?
You can fill out our help required form which you can use to request a quote for CD24.1101.151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.