Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | DPST |
---|---|
Contact Voltage AC Max | 240V |
Contact Current AC Max | 100A |
RoHS Compliant | Yes |
Safety Sw, Fusible, Dpst, 100A, 240Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a CD223N?
Additional datasheets, footprints and schematics for CD223N are listed on our Part Details page. You can also find images and similar parts to CD223N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD223N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD223N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD223N fall under?
The CD223N is listed under Switches & Relays > Switches > Safety Interlock Switches > Safety Interlock Switches.
Can I view similar or alternative parts?
You can view similar parts to CD223N when available in the Safety Interlock Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD223N you can contact the distributor directly for product support, shipping queries etc.
Is the CD223N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD223N have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for CD223N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD223N often in real-time on the comparison pages.
What if I can't find stock of CD223N?
You can fill out our help required form which you can use to request a quote for CD223N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.