Status: | Unknown |
---|---|
Series: | CD214C-B3xR Series |
RoHS: | Unknown |
Prices starting from US$0.18
Repetitive Reverse Voltage Vrrm Max | 20V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Forward Voltage VF Max | 500mV |
Forward Surge Current Ifsm Max | 100A |
Operating Temperature Max | 125°C |
Product Range | CD214C-B3xR Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
Schottky Rect, Single, 20V, Do-214Ab | Newark Electronics |
SCHOTTKY RECT, SINGLE, 20V, DO-214AB | element14 |
Diode Schottky 20V 3A 2-Pin DO-214AB T/R | Avnet America |
A 20V, 3A, SMC packaged, Schottky Barrier Diode | Bourns CD214C-B320R | RS Americas |
3A 20V SKY DO214AB | TTI Europe |
Where can I find additional details, specifications and documents for a CD214C-B320R?
Additional datasheets, footprints and schematics for CD214C-B320R are listed on our Part Details page. You can also find images and similar parts to CD214C-B320R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD214C-B320R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214C-B320R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD214C-B320R fall under?
The CD214C-B320R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD214C-B320R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD214C-B320R you can contact the distributor directly for product support, shipping queries etc.
Is the CD214C-B320R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD214C-B320R have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CD214C-B320R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD214C-B320R often in real-time on the comparison pages.
What if I can't find stock of CD214C-B320R?
You can fill out our help required form which you can use to request a quote for CD214C-B320R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.