CD214B-S3D Passive Components by Bourns Electronics

DIO RECT VRRM 200V 3A SMB / TAPE & REEL - 13" REEL

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Newark
Newark
from US$0.08
No stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.08
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Dio Rect Vrrm 200V 3A Smb /Tape & Reel - 13" Reel |Bourns CD214B-S3D | Newark Electronics
Rectifier Chip Diode 200V 3A 2-Pin DO-214AA T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD214B-S3D?

Additional datasheets, footprints and schematics for CD214B-S3D are listed on our Part Details page. You can also find images and similar parts to CD214B-S3D on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD214B-S3D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214B-S3D price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD214B-S3D fall under?

The CD214B-S3D is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CD214B-S3D when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD214B-S3D you can contact the distributor directly for product support, shipping queries etc.

Is the CD214B-S3D RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD214B-S3D have stock available?

Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for CD214B-S3D.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD214B-S3D often in real-time on the comparison pages.

What if I can't find stock of CD214B-S3D?

You can fill out our help required form which you can use to request a quote for CD214B-S3D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay