Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
11,550
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
6,658
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
141
in stock
|
Buy Now | |
element14
from US$0.12
|
141
in stock
|
Buy Now | |
Farnell
from US$0.11
|
141
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
1A 2000V DO214AC | TTI Europe |
DIO RECT VRRM 2000V 1A SMA | RS |
Rectifier, Single, 2Kv, 1A, Do-214Ac Rohs Compliant: Yes |Bourns CD214A-R12000R | Newark Electronics |
Rectifier 1A 2-Pin DO-214AC T/R | Avnet America |
A 2000V, 1A, SMA Compatible, Rectifier Diode | Bourns CD214A-R12000R | RS Americas |
Where can I find additional details, specifications and documents for a CD214A-R12000R?
Additional datasheets, footprints and schematics for CD214A-R12000R are listed on our Part Details page. You can also find images and similar parts to CD214A-R12000R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD214A-R12000R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214A-R12000R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD214A-R12000R fall under?
The CD214A-R12000R is listed under Semiconductors - Discretes > Diodes > Standard Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD214A-R12000R when available in the Standard Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD214A-R12000R you can contact the distributor directly for product support, shipping queries etc.
Is the CD214A-R12000R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD214A-R12000R have stock available?
Authorised distributors including TTI Europe, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for CD214A-R12000R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD214A-R12000R often in real-time on the comparison pages.
What if I can't find stock of CD214A-R12000R?
You can fill out our help required form which you can use to request a quote for CD214A-R12000R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.