Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.10
|
11,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
2,800
in stock
|
Buy Now | |
element14
from US$0.11
|
2,800
in stock
|
Buy Now | |
Farnell
from US$0.12
|
2,800
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
RS Americas
from US$0.15
|
-
|
Buy Now | |
TTI Europe
from US$0.11
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
DIO RECT VRRM 600V 1A SMA | RS |
Rectifier, Single, 600V, 1A, Do-214Ac Rohs Compliant: Yes |Bourns CD214A-FS1J | Newark Electronics |
Fast Recovery Rectifier 1A 2-Pin DO-214AC T/R | Avnet America |
A 600V, 1A, SMA Compatible, Fast Response Rectifier Diode | Bourns CD214A-FS1J | RS Americas |
1A 600V FS DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a CD214A-FS1J?
Additional datasheets, footprints and schematics for CD214A-FS1J are listed on our Part Details page. You can also find images and similar parts to CD214A-FS1J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD214A-FS1J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214A-FS1J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD214A-FS1J fall under?
The CD214A-FS1J is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD214A-FS1J when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD214A-FS1J you can contact the distributor directly for product support, shipping queries etc.
Is the CD214A-FS1J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD214A-FS1J have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for CD214A-FS1J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD214A-FS1J often in real-time on the comparison pages.
What if I can't find stock of CD214A-FS1J?
You can fill out our help required form which you can use to request a quote for CD214A-FS1J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.