Status: | Unknown |
---|---|
Series: | CD214A Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 600V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 1.7V |
Forward Surge Current Ifsm Max | 25A |
Operating Temperature Max | 150°C |
Product Range | CD214A Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | Lead (27-Jun-2018) |
Diode Type | Fast Recovery |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Reverse Recovery Time trr Max | 35ns |
Semiconductor Technology | Si |
Rectifier Diode, Single, 600 V, 1 A, Do-214Ac, 2, 1.7 V Rohs Compliant: Yes |Bourns CD214A-F1600 | Newark Electronics |
Diode Switching 600V 1A 2-Pin SMA T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a CD214A-F1600?
Additional datasheets, footprints and schematics for CD214A-F1600 are listed on our Part Details page. You can also find images and similar parts to CD214A-F1600 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD214A-F1600 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214A-F1600 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD214A-F1600 fall under?
The CD214A-F1600 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD214A-F1600 when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD214A-F1600 you can contact the distributor directly for product support, shipping queries etc.
Is the CD214A-F1600 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD214A-F1600 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet Abacus have stock available or on a lead time for CD214A-F1600.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD214A-F1600 often in real-time on the comparison pages.
What if I can't find stock of CD214A-F1600?
You can fill out our help required form which you can use to request a quote for CD214A-F1600 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.