Status: | Unknown |
---|---|
Series: | CD214A-B3xR Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 3A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 80A |
Operating Temperature Max | 125°C |
Product Range | CD214A-B3xR Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
3.0A 60V SKY DO214AC | TTI Europe |
Dio Sbd Vrrm 60V 3A Sma /Tape & Reel - 7" Reel |Bourns CD214A-B360R | Newark Electronics |
Diode Schottky 60V 3A 2-Pin DO-214AC T/R | Avnet America |
A 60V, 3A, SMA comatible, Schottky Barrier Diode | Bourns CD214A-B360R | RS Americas |
SCHOTTKY RECT, SINGLE, 60V, DO-214AC | Farnell |
Where can I find additional details, specifications and documents for a CD214A-B360R?
Additional datasheets, footprints and schematics for CD214A-B360R are listed on our Part Details page. You can also find images and similar parts to CD214A-B360R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD214A-B360R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214A-B360R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD214A-B360R fall under?
The CD214A-B360R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD214A-B360R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD214A-B360R you can contact the distributor directly for product support, shipping queries etc.
Is the CD214A-B360R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD214A-B360R have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for CD214A-B360R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD214A-B360R often in real-time on the comparison pages.
What if I can't find stock of CD214A-B360R?
You can fill out our help required form which you can use to request a quote for CD214A-B360R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.