CD214A-B240LR Passive Components by Bourns Electronics

DIO SBD VRRM 40V 2A SMA / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Newark
Newark
from US$0.14
No stock
Buy Now
Logo for element14
element14
from US$0.14
8,405
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
8,405
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.13
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Schottky Rectifier, 40V, 0.39A, Sma Rohs Compliant: Yes |Bourns CD214A-B240LR | Newark Electronics
SCHOTTKY RECTIFIER, 40V, 0.39A, SMA | element14
Diode Schottky 40V 2A 2-Pin DO-214AC T/R | Avnet America
A 40V, 2A, Low Forward Voltage, SMA comatible, Schottky Barrier Diode | Bourns CD214A-B240LR | RS Americas
2A 40V SKY DO214AC | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD214A-B240LR?

Additional datasheets, footprints and schematics for CD214A-B240LR are listed on our Part Details page. You can also find images and similar parts to CD214A-B240LR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD214A-B240LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214A-B240LR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD214A-B240LR fall under?

The CD214A-B240LR is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CD214A-B240LR when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD214A-B240LR you can contact the distributor directly for product support, shipping queries etc.

Is the CD214A-B240LR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD214A-B240LR have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CD214A-B240LR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD214A-B240LR often in real-time on the comparison pages.

What if I can't find stock of CD214A-B240LR?

You can fill out our help required form which you can use to request a quote for CD214A-B240LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay