Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 40V |
---|---|
Forward Current If(AV) | 2A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 430mV |
Product Range | - |
Diode Schottky 40V 2A 2-Pin SMA | Avnet Abacus |
Where can I find additional details, specifications and documents for a CD214A-B240LLF?
Additional datasheets, footprints and schematics for CD214A-B240LLF are listed on our Part Details page. You can also find images and similar parts to CD214A-B240LLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD214A-B240LLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214A-B240LLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD214A-B240LLF fall under?
The CD214A-B240LLF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD214A-B240LLF when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD214A-B240LLF you can contact the distributor directly for product support, shipping queries etc.
Is the CD214A-B240LLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD214A-B240LLF have stock available?
Authorised distributors including element14 and Avnet Abacus have stock available or on a lead time for CD214A-B240LLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD214A-B240LLF often in real-time on the comparison pages.
What if I can't find stock of CD214A-B240LLF?
You can fill out our help required form which you can use to request a quote for CD214A-B240LLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.