Status: | Unknown |
---|---|
Series: | CD214A-B1xR Series |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
No stock
|
Buy Now | |
element14
from US$0.07
|
19,554
in stock
|
Buy Now | |
Farnell
from US$0.07
|
19,554
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
TTI Europe
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 60V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Diode Case Style | DO-214AC |
No. of Pins | 2Pins |
Forward Voltage VF Max | 700mV |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 125°C |
Product Range | CD214A-B1xR Series |
Automotive Qualification Standard | - |
SVHC | Lead (27-Jun-2018) |
SCHOTTKY RECT, SINGLE, 60V, DO-214AC | element14 |
Schottky Diode VRRM 60V 1A SMA | RS |
Dio Sbd Vrrm 60V 1A Sma /Tape & Reel - 7" Reel |Bourns CD214A-B160R | Newark Electronics |
Diode Schottky 60V 1A 2-Pin DO-214AC T/R | Avnet America |
A 60V, 1A, SMA packaged Schottky Barrier Rectifier Diode | Bourns CD214A-B160R | RS Americas |
1A 60V SKY DO214AC | TTI Europe |
Where can I find additional details, specifications and documents for a CD214A-B160R?
Additional datasheets, footprints and schematics for CD214A-B160R are listed on our Part Details page. You can also find images and similar parts to CD214A-B160R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD214A-B160R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214A-B160R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD214A-B160R fall under?
The CD214A-B160R is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to CD214A-B160R when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD214A-B160R you can contact the distributor directly for product support, shipping queries etc.
Is the CD214A-B160R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD214A-B160R have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and Avnet America have stock available or on a lead time for CD214A-B160R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD214A-B160R often in real-time on the comparison pages.
What if I can't find stock of CD214A-B160R?
You can fill out our help required form which you can use to request a quote for CD214A-B160R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.