CD214A-B130LF Semiconductors - Discretes by Bourns Electronics

SCHOTTKY RECTIFIER 1A 30V DO-214AC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 30V
Forward Current If(AV) 1A
Diode Configuration Single
Diode Case Style DO-214AC
No. of Pins 2Pins
Forward Voltage VF Max 410mV
Product Range -

Alternative Descriptions

Schottky Rectifier, 1A 30V Do-214Ac | Newark Electronics
Diode Schottky 30V 1A 2-Pin SMA | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD214A-B130LF?

Additional datasheets, footprints and schematics for CD214A-B130LF are listed on our Part Details page. You can also find images and similar parts to CD214A-B130LF on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD214A-B130LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD214A-B130LF price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD214A-B130LF fall under?

The CD214A-B130LF is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to CD214A-B130LF when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD214A-B130LF you can contact the distributor directly for product support, shipping queries etc.

Is the CD214A-B130LF RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD214A-B130LF have stock available?

Authorised distributors including element14, Newark Electronics and Avnet Abacus have stock available or on a lead time for CD214A-B130LF.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD214A-B130LF often in real-time on the comparison pages.

What if I can't find stock of CD214A-B130LF?

You can fill out our help required form which you can use to request a quote for CD214A-B130LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay