Status: | Unknown |
---|---|
Series: | CD Series |
RoHS: | Unknown |
Prices starting from US$43.39
Capacitance | 68000pF |
---|---|
Voltage Rating | 250VAC |
Filter Type | IEC Mains |
Current Rating | 1A |
Filter Terminals | Quick Connect |
Inductance Min | 10mH |
Leakage Current Max | 500µA |
Product Range | CD Series |
SVHC | No SVHC (15-Jan-2019) |
Schurter Power inlet with filter, 1A, 250VAC | Distrelec |
PwrEntryMod, Filter/Fuse/Switch, Male, AC Line, IEC, Inlet, Std, Panel/Screw-On,2,1A | Schurter CD14.1101.151 | RS Americas |
Module | RS |
Cd, Mounting: Screw, Front Side, Filter: Standard Version, Fuse Holder: 2-Pole, Front Side, 1 A, 2-Pole, Appliance Inlet: Iec C14, Prewired Rohs Compliant: Yes |Schurter CD14.1101.151 | Newark Electronics |
CD POWER ENTRY MODULE W. FILTER 1A | Avnet America |
AC Power Entry Modules 1AMP 250VAC | Sager |
Where can I find additional details, specifications and documents for a CD14.1101.151?
Additional datasheets, footprints and schematics for CD14.1101.151 are listed on our Part Details page. You can also find images and similar parts to CD14.1101.151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CD14.1101.151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD14.1101.151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CD14.1101.151 fall under?
The CD14.1101.151 is listed under Passive Components > EMC / RFI Suppression > Suppression Filters.
Can I view similar or alternative parts?
You can view similar parts to CD14.1101.151 when available in the Suppression Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CD14.1101.151 you can contact the distributor directly for product support, shipping queries etc.
Is the CD14.1101.151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CD14.1101.151 have stock available?
Authorised distributors including Distrelec, RS Americas, RS, Newark Electronics and Avnet America have stock available or on a lead time for CD14.1101.151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CD14.1101.151 often in real-time on the comparison pages.
What if I can't find stock of CD14.1101.151?
You can fill out our help required form which you can use to request a quote for CD14.1101.151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.