CD1206-B260 Semiconductors - Discretes by Bourns Electronics

DIODE SCHOTTKY RECT 60V 2A SMD

Status: Unknown
Series: CD1206-B Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for element14
element14
from US$0.16
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 2A
Diode Configuration Single
Diode Case Style SMD
No. of Pins 2Pins
Forward Voltage VF Max 700mV
Product Range CD1206-B Series

Alternative Descriptions

Diode, Schottky Rect, 60V, 2A, Smd | Newark Electronics
Diode Schottky 60V 2A 2-Pin SMD T/R | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CD1206-B260?

Additional datasheets, footprints and schematics for CD1206-B260 are listed on our Part Details page. You can also find images and similar parts to CD1206-B260 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CD1206-B260 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CD1206-B260 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CD1206-B260 fall under?

The CD1206-B260 is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.

Can I view similar or alternative parts?

You can view similar parts to CD1206-B260 when available in the Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CD1206-B260 you can contact the distributor directly for product support, shipping queries etc.

Is the CD1206-B260 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CD1206-B260 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for CD1206-B260.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CD1206-B260 often in real-time on the comparison pages.

What if I can't find stock of CD1206-B260?

You can fill out our help required form which you can use to request a quote for CD1206-B260 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay