Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Switch Operation | - |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 10A |
Contact Voltage AC Nom | 400V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Key |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Red |
Actuator Diameter | 40mm |
Colour | Red |
Material | Metal |
Switch, E-Stop, Key, 40Mm, Metal, Red | Newark Electronics |
CamdenBoss CCTTM41LR Emergency Stop Key Release Red 40mm | Rapid Electronics |
SWITCH, E-STOP, KEY, 40MM, METAL, RED | element14 |
Where can I find additional details, specifications and documents for a CCTTM41LR?
Additional datasheets, footprints and schematics for CCTTM41LR are listed on our Part Details page. You can also find images and similar parts to CCTTM41LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCTTM41LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCTTM41LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCTTM41LR fall under?
The CCTTM41LR is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CCTTM41LR when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCTTM41LR you can contact the distributor directly for product support, shipping queries etc.
Is the CCTTM41LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCTTM41LR have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, element14 and Farnell have stock available or on a lead time for CCTTM41LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCTTM41LR often in real-time on the comparison pages.
What if I can't find stock of CCTTM41LR?
You can fill out our help required form which you can use to request a quote for CCTTM41LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.