Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Switch Operation | - |
Switch Terminals | Quick Connect Solder |
Contact Current Max | 10A |
Contact Voltage AC Nom | 24V |
Contact Voltage DC Nom | 250V |
Pushbutton Actuator Style | Round |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Red |
Actuator Diameter | 40mm |
Colour | Red |
Material | Plastic |
Switch, E-Stop, 40Mm, Plastic, Red | Newark Electronics |
SWITCH, E-STOP, 40MM, PLASTIC, RED | element14 |
Where can I find additional details, specifications and documents for a CCTPM40LR?
Additional datasheets, footprints and schematics for CCTPM40LR are listed on our Part Details page. You can also find images and similar parts to CCTPM40LR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCTPM40LR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCTPM40LR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCTPM40LR fall under?
The CCTPM40LR is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to CCTPM40LR when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCTPM40LR you can contact the distributor directly for product support, shipping queries etc.
Is the CCTPM40LR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCTPM40LR have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for CCTPM40LR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCTPM40LR often in real-time on the comparison pages.
What if I can't find stock of CCTPM40LR?
You can fill out our help required form which you can use to request a quote for CCTPM40LR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.