Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.78
No. of Outputs | 2 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 1A |
Output Voltage - Output 3 | - |
Isolated Through Hole DC/DC Converter, ITE, 4:1, 30 W, 2 Output, 12 V, 1 A | Avnet America |
Where can I find additional details, specifications and documents for a CCG304815D?
Additional datasheets, footprints and schematics for CCG304815D are listed on our Part Details page. You can also find images and similar parts to CCG304815D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCG304815D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCG304815D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCG304815D fall under?
The CCG304815D is listed under TDK Parts.
Can I view similar or alternative parts?
You can view similar parts to CCG304815D when available in the TDK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCG304815D you can contact the distributor directly for product support, shipping queries etc.
Is the CCG304815D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCG304815D have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CCG304815D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCG304815D often in real-time on the comparison pages.
What if I can't find stock of CCG304815D?
You can fill out our help required form which you can use to request a quote for CCG304815D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.