Status: | Unknown |
---|---|
Series: | CCG30 Series |
RoHS: | Unknown |
Prices starting from US$32.03
Distributor | Stock | ||
---|---|---|---|
RS
from US$34.42
|
No stock
|
Buy Now | |
Chip One Stop
from US$34.20
|
345
in stock
|
Buy Now | |
CoreStaff
from US$32.03
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$37.66
|
45
in stock
|
Buy Now | |
element14
from US$38.60
|
45
in stock
|
Buy Now | |
Farnell
from US$32.78
|
45
in stock
|
Buy Now | |
RS Americas
from US$37.19
|
3
in stock
|
Buy Now | |
Avnet America
from US$48.22
|
-
|
Buy Now | |
Distrelec
from US$47.88
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 2.5A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CCG30 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 76V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 9.9mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CE CSA UL |
Module DC-DC 1-OUT 12V 2.5A 30W 6-Pin DIP | Avnet America |
Where can I find additional details, specifications and documents for a CCG-30-48-12S?
Additional datasheets, footprints and schematics for CCG-30-48-12S are listed on our Part Details page. You can also find images and similar parts to CCG-30-48-12S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCG-30-48-12S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCG-30-48-12S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCG-30-48-12S fall under?
The CCG-30-48-12S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CCG-30-48-12S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCG-30-48-12S you can contact the distributor directly for product support, shipping queries etc.
Is the CCG-30-48-12S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCG-30-48-12S have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for CCG-30-48-12S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCG-30-48-12S often in real-time on the comparison pages.
What if I can't find stock of CCG-30-48-12S?
You can fill out our help required form which you can use to request a quote for CCG-30-48-12S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.