Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.90
|
No stock
|
Buy Now | |
Chip One Stop
from US$34.60
|
427
in stock
|
Buy Now | |
Distrelec
from US$47.88
|
28
in stock
|
Buy Now | |
element14
from US$42.61
|
10
in stock
|
Buy Now | |
Farnell
from US$32.78
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$37.66
|
-
|
Buy Now | |
Avnet America
from US$48.22
|
-
|
Buy Now | |
RS Americas
from US$38.53
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.25A |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 1.25A |
Output Voltage - Output 3 | - |
Isolated Through Hole DC/DC Converter, ITE, 4:1, 30 W, 2 Output, 12 V, 1.25 A | Avnet America |
Where can I find additional details, specifications and documents for a CCG304812D?
Additional datasheets, footprints and schematics for CCG304812D are listed on our Part Details page. You can also find images and similar parts to CCG304812D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCG304812D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCG304812D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCG304812D fall under?
The CCG304812D is listed under TDK Parts.
Can I view similar or alternative parts?
You can view similar parts to CCG304812D when available in the TDK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCG304812D you can contact the distributor directly for product support, shipping queries etc.
Is the CCG304812D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCG304812D have stock available?
Authorised distributors including Chip One Stop, Distrelec, element14, Farnell and RS have stock available or on a lead time for CCG304812D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCG304812D often in real-time on the comparison pages.
What if I can't find stock of CCG304812D?
You can fill out our help required form which you can use to request a quote for CCG304812D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.