Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$29.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.90
|
No stock
|
Buy Now | |
Chip One Stop
from US$34.20
|
311
in stock
|
Buy Now | |
CoreStaff
from US$29.38
|
10
in stock
|
Buy Now | |
RS Americas
from US$36.45
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$37.66
|
-
|
Buy Now | |
Avnet America
from US$48.22
|
-
|
Buy Now | |
element14
from US$39.37
|
-
|
Buy Now | |
Distrelec
from US$47.87
|
-
|
Buy Now | |
Farnell
from US$40.96
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Module DC-DC 1-OUT 15V 2A 30W 6-Pin DIP | Avnet America |
Where can I find additional details, specifications and documents for a CCG302415S?
Additional datasheets, footprints and schematics for CCG302415S are listed on our Part Details page. You can also find images and similar parts to CCG302415S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCG302415S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCG302415S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCG302415S fall under?
The CCG302415S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CCG302415S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCG302415S you can contact the distributor directly for product support, shipping queries etc.
Is the CCG302415S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCG302415S have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS Americas, RS and Newark Electronics have stock available or on a lead time for CCG302415S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCG302415S often in real-time on the comparison pages.
What if I can't find stock of CCG302415S?
You can fill out our help required form which you can use to request a quote for CCG302415S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.