Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.90
|
1
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$35.33
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$37.66
|
61
in stock
|
Buy Now | |
element14
from US$40.72
|
61
in stock
|
Buy Now | |
Farnell
from US$37.94
|
61
in stock
|
Buy Now | |
Avnet America
from US$48.22
|
-
|
Buy Now | |
RS Americas
from US$40.14
|
-
|
Buy Now | |
Distrelec
from US$47.88
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 30W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | -15V |
Output Current - Output 2 | 1A |
Output Voltage - Output 3 | - |
Isolated Through Hole DC/DC Converter, ITE, 4:1, 30 W, 2 Output, 15 V, 1 A | Avnet America |
Where can I find additional details, specifications and documents for a CCG302415D?
Additional datasheets, footprints and schematics for CCG302415D are listed on our Part Details page. You can also find images and similar parts to CCG302415D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCG302415D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCG302415D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCG302415D fall under?
The CCG302415D is listed under TDK Parts.
Can I view similar or alternative parts?
You can view similar parts to CCG302415D when available in the TDK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCG302415D you can contact the distributor directly for product support, shipping queries etc.
Is the CCG302415D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCG302415D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CCG302415D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCG302415D often in real-time on the comparison pages.
What if I can't find stock of CCG302415D?
You can fill out our help required form which you can use to request a quote for CCG302415D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.