Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$32.03
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$34.20
|
124
in stock
|
Buy Now | |
CoreStaff
from US$32.03
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$37.66
|
1
in stock
|
Buy Now | |
element14
from US$38.02
|
1
in stock
|
Buy Now | |
Farnell
from US$32.78
|
1
in stock
|
Buy Now | |
RS
from US$36.90
|
-
|
Buy Now | |
Avnet America
from US$48.22
|
-
|
Buy Now | |
RS Americas
from US$38.53
|
-
|
Buy Now | |
Distrelec
from US$47.87
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 23.1W |
Output Voltage - Output 1 | 3.3V |
Output Current - Output 1 | 7A |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 3.3V 7A 23.1W 6-Pin DIP | Avnet America |
Where can I find additional details, specifications and documents for a CCG302403S?
Additional datasheets, footprints and schematics for CCG302403S are listed on our Part Details page. You can also find images and similar parts to CCG302403S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCG302403S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCG302403S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCG302403S fall under?
The CCG302403S is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CCG302403S when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCG302403S you can contact the distributor directly for product support, shipping queries etc.
Is the CCG302403S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CCG302403S have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for CCG302403S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCG302403S often in real-time on the comparison pages.
What if I can't find stock of CCG302403S?
You can fill out our help required form which you can use to request a quote for CCG302403S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.