Status: | Unknown |
---|---|
Series: | CCG15 Series |
RoHS: | Unknown |
Prices starting from US$28.71
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.71
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$30.00
|
240
in stock
|
Buy Now | |
Newark Electronics
from US$29.28
|
-
|
Buy Now | |
Avnet America
from US$38.17
|
-
|
Buy Now | |
RS Americas
from US$29.96
|
-
|
Buy Now | |
element14
from US$37.91
|
-
|
Buy Now | |
Distrelec
from US$42.94
|
-
|
Buy Now | |
Farnell
from US$29.08
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 15W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 1A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CCG15 Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 76V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 25.4mm |
Height | 9.9mm |
Depth | 25.4mm |
SVHC | No SVHC (15-Jan-2018) |
Approvals & Standards | CSA EN UL |
Isolated Through Hole DC/DC Converter, ITE, 4:1, 15 W, 1 Output, 15 V, 1 A | Avnet America |
Where can I find additional details, specifications and documents for a CCG-15-48-15S?
Additional datasheets, footprints and schematics for CCG-15-48-15S are listed on our Part Details page. You can also find images and similar parts to CCG-15-48-15S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCG-15-48-15S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCG-15-48-15S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCG-15-48-15S fall under?
The CCG-15-48-15S is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CCG-15-48-15S when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCG-15-48-15S you can contact the distributor directly for product support, shipping queries etc.
Is the CCG-15-48-15S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCG-15-48-15S have stock available?
Authorised distributors including Chip One Stop, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CCG-15-48-15S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCG-15-48-15S often in real-time on the comparison pages.
What if I can't find stock of CCG-15-48-15S?
You can fill out our help required form which you can use to request a quote for CCG-15-48-15S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.