Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.48
No. of Outputs | 2 Output |
---|---|
Output Power Max | 15.6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 650mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 650mA |
Input Voltage DC Min | 18V |
Isolated Through Hole DC/DC Converter, ITE, 4:1, 15.6 W, 2 Output, 12 V, 650 mA | Avnet America |
Where can I find additional details, specifications and documents for a CCG154812D?
Additional datasheets, footprints and schematics for CCG154812D are listed on our Part Details page. You can also find images and similar parts to CCG154812D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCG154812D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCG154812D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCG154812D fall under?
The CCG154812D is listed under TDK Parts.
Can I view similar or alternative parts?
You can view similar parts to CCG154812D when available in the TDK Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCG154812D you can contact the distributor directly for product support, shipping queries etc.
Is the CCG154812D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CCG154812D have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CCG154812D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCG154812D often in real-time on the comparison pages.
What if I can't find stock of CCG154812D?
You can fill out our help required form which you can use to request a quote for CCG154812D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.