Status: | Unknown |
---|---|
Series: | CCF02 (CCF-2) |
RoHS: | Compliant |
Small size suitable for 1/2 W, 1 W and 2 W applications |
High power rating, small size |
Flameproof, high temperature coating meets EIA RS-325-A |
Datasheet |
---|
CCF02 (CCF-2) |
Ordering Info |
---|
General Information |
Packaging Information |
---|
Through Hole Resistor Packaging |
Product Literature |
---|
Instructional Guide |
Selector Guide |
Fast Track |
Flyer |
Color Code Card |
Support Tools |
---|
Did you Know |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Yes |
GREEN | Yes |
Through Hole Metal Film Resistor, Ccf02 Series, 50 Ohm, 2 W, - 1%, 350 V, Axial Leaded Rohs Compliant: Yes |Vishay CCF0249R9FKE36 | Newark Electronics |
Res Power Metal Film 49.9 Ohm ±1% 2W ±100ppm/°C Conformal T/R | Avnet America |
RES, 49R9, 1%, 2W, AXIAL, METAL FILM | element14 |
Where can I find additional details, specifications and documents for a CCF0249R9FKE36?
Additional datasheets, footprints and schematics for CCF0249R9FKE36 are listed on our Part Details page. You can also find images and similar parts to CCF0249R9FKE36 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CCF0249R9FKE36 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CCF0249R9FKE36 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CCF0249R9FKE36 fall under?
The CCF0249R9FKE36 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CCF0249R9FKE36 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CCF0249R9FKE36 you can contact the distributor directly for product support, shipping queries etc.
Is the CCF0249R9FKE36 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for CCF0249R9FKE36 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for CCF0249R9FKE36.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CCF0249R9FKE36 often in real-time on the comparison pages.
What if I can't find stock of CCF0249R9FKE36?
You can fill out our help required form which you can use to request a quote for CCF0249R9FKE36 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.