Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.33
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$14.90
|
1,017
in stock
|
Buy Now | |
Sager
from US$15.07
|
150
in stock
|
Buy Now | |
CoreStaff
from US$10.97
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$15.07
|
28
in stock
|
Buy Now | |
element14
from US$17.58
|
28
in stock
|
Buy Now | |
Farnell
from US$16.40
|
28
in stock
|
Buy Now | |
Distrelec
from US$24.41
|
10
in stock
|
Buy Now | |
RS Americas
from US$17.51
|
6
in stock
|
Buy Now | |
Avnet America
from US$17.48
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 500mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Width | 22.86mm |
Module DC-DC 1-OUT 12V 0.5A 6W 7-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC6-2412SF-E?
Additional datasheets, footprints and schematics for CC6-2412SF-E are listed on our Part Details page. You can also find images and similar parts to CC6-2412SF-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC6-2412SF-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC6-2412SF-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC6-2412SF-E fall under?
The CC6-2412SF-E is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CC6-2412SF-E when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC6-2412SF-E you can contact the distributor directly for product support, shipping queries etc.
Is the CC6-2412SF-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC6-2412SF-E have stock available?
Authorised distributors including Chip One Stop, Sager, CoreStaff, Newark Electronics and element14 have stock available or on a lead time for CC6-2412SF-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC6-2412SF-E often in real-time on the comparison pages.
What if I can't find stock of CC6-2412SF-E?
You can fill out our help required form which you can use to request a quote for CC6-2412SF-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.