Status: | Unknown |
---|---|
Series: | CC-E Series |
RoHS: | Unknown |
Prices starting from US$12.02
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.33
|
85
in stock
|
Buy Now | |
Chip One Stop
from US$15.20
|
29,256
in stock
|
Buy Now | |
element14
from US$17.86
|
589
in stock
|
Buy Now | |
Farnell
from US$16.33
|
589
in stock
|
Buy Now | |
CoreStaff
from US$12.02
|
312
in stock
|
Buy Now | |
Sager
from US$14.25
|
250
in stock
|
Buy Now | |
RS Americas
from US$17.51
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$15.07
|
55
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$16.00
|
3
in stock
|
Buy Now | |
Avnet America
from US$17.48
|
-
|
Buy Now |
No. of Outputs | 1 Output, 1Outputs |
---|---|
Output Power Max | 6W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 1.2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Product Range | CC-E Series |
Input Voltage DC Min | 18V |
Input Voltage DC Max | 36V |
DC / DC Converter Output Type | Fixed Adjustable |
DC / DC Converter Type | DIP |
DC / DC Converter Mounting | Through Hole |
Width | 21.11mm |
Height | 8.51mm |
Depth | 22.86mm |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA EN UL |
Approvals & Standards | CE CSA UL |
Isolation Voltage | 500V |
Power Rating | 6W |
Supply Voltage | 24V |
Module DC-DC 1-OUT 5V 1.2A 6W 7-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC-6-2405SF-E?
Additional datasheets, footprints and schematics for CC-6-2405SF-E are listed on our Part Details page. You can also find images and similar parts to CC-6-2405SF-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC-6-2405SF-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC-6-2405SF-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC-6-2405SF-E fall under?
The CC-6-2405SF-E is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CC-6-2405SF-E when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC-6-2405SF-E you can contact the distributor directly for product support, shipping queries etc.
Is the CC-6-2405SF-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC-6-2405SF-E have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, CoreStaff and Sager have stock available or on a lead time for CC-6-2405SF-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC-6-2405SF-E often in real-time on the comparison pages.
What if I can't find stock of CC-6-2405SF-E?
You can fill out our help required form which you can use to request a quote for CC-6-2405SF-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.