Status: | Unknown |
---|---|
Series: | CC46 Series |
RoHS: | Unknown |
Product Range | CC46 Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 16AWG |
Wire Size AWG Max | 14AWG |
SVHC | No SVHC (15-Jan-2018) |
Heavy Duty Power Connectors 5.00 mm PowerStrip/30 A Crimp Contact, Loose Piece | Sager |
"5.00 mm PwrStrip/30 A Crimp Contact Tin | RS |
Rectangular Power Contact, CC46, Tin Plated Contacts, Copper Alloy, Socket, Crimp, 16 AWG | Avnet America |
CONTACT, SOCKET, 16-14AWG, CRIMP | Farnell |
Where can I find additional details, specifications and documents for a CC46L-1416-01-T?
Additional datasheets, footprints and schematics for CC46L-1416-01-T are listed on our Part Details page. You can also find images and similar parts to CC46L-1416-01-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC46L-1416-01-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC46L-1416-01-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC46L-1416-01-T fall under?
The CC46L-1416-01-T is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to CC46L-1416-01-T when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC46L-1416-01-T you can contact the distributor directly for product support, shipping queries etc.
Is the CC46L-1416-01-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC46L-1416-01-T have stock available?
Authorised distributors including Sager, RS, Avnet America, Toby Electronics and Farnell have stock available or on a lead time for CC46L-1416-01-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC46L-1416-01-T often in real-time on the comparison pages.
What if I can't find stock of CC46L-1416-01-T?
You can fill out our help required form which you can use to request a quote for CC46L-1416-01-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.