Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.73
|
No stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
1,679
in stock
|
Buy Now | |
CoreStaff
from US$9.06
|
200
in stock
|
Buy Now | |
Newark Electronics
from US$10.08
|
130
in stock
|
Buy Now | |
element14
from US$12.28
|
130
in stock
|
Buy Now | |
Farnell
from US$11.58
|
130
in stock
|
Buy Now | |
Sager
from US$10.63
|
40
in stock
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now | |
RS Americas
from US$12.72
|
-
|
Buy Now |
DC / DC Converter Output Type | Fixed |
---|---|
No. of Outputs | 2 |
Input Voltage | 18V to 36V |
Power Rating | 3W |
Output Voltage | 12V |
Output Current | 125mA |
Output Voltage 2 | -12V |
Output Current 2 | -125mA |
Module DC-DC 2-OUT 12V/-12V 0.125A 3W 7-Pin PDIP SMD | Avnet America |
Where can I find additional details, specifications and documents for a CC32412DRE?
Additional datasheets, footprints and schematics for CC32412DRE are listed on our Part Details page. You can also find images and similar parts to CC32412DRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC32412DRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC32412DRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC32412DRE fall under?
The CC32412DRE is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CC32412DRE when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC32412DRE you can contact the distributor directly for product support, shipping queries etc.
Is the CC32412DRE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC32412DRE have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, element14 and Farnell have stock available or on a lead time for CC32412DRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC32412DRE often in real-time on the comparison pages.
What if I can't find stock of CC32412DRE?
You can fill out our help required form which you can use to request a quote for CC32412DRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.