Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$11.56
|
No stock
|
Buy Now | |
Chip One Stop
from US$4.93
|
1,672
in stock
|
Buy Now | |
Sager
from US$10.63
|
250
in stock
|
Buy Now | |
CoreStaff
from US$8.31
|
160
in stock
|
Buy Now | |
RS Americas
from US$12.29
|
30
in stock
|
Buy Now | |
Newark Electronics
from US$10.63
|
21
in stock
|
Buy Now | |
element14
from US$11.13
|
21
in stock
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now |
No. of Outputs | 2 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 125mA |
Output Voltage - Output 2 | -12V |
Output Current - Output 2 | 125mA |
Module DC-DC 2-OUT 12V/-12V 0.125A/0.125A 3W 7-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC32412DFE?
Additional datasheets, footprints and schematics for CC32412DFE are listed on our Part Details page. You can also find images and similar parts to CC32412DFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC32412DFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC32412DFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC32412DFE fall under?
The CC32412DFE is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CC32412DFE when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC32412DFE you can contact the distributor directly for product support, shipping queries etc.
Is the CC32412DFE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC32412DFE have stock available?
Authorised distributors including Chip One Stop, Sager, CoreStaff, RS Americas and Newark Electronics have stock available or on a lead time for CC32412DFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC32412DFE often in real-time on the comparison pages.
What if I can't find stock of CC32412DFE?
You can fill out our help required form which you can use to request a quote for CC32412DFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.