Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.16
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
7,366
in stock
|
Buy Now | |
element14
from US$12.28
|
916
in stock
|
Buy Now | |
Farnell
from US$11.56
|
873
in stock
|
Buy Now | |
Sager
from US$10.63
|
754
in stock
|
Buy Now | |
Newark Electronics
from US$10.63
|
623
in stock
|
Buy Now | |
CoreStaff
from US$8.31
|
446
in stock
|
Buy Now | |
RS Americas
from US$11.75
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.21
|
2
in stock
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Width | 22.86mm |
Module DC-DC 1-OUT 5V 0.6A 3W 7-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC32405SFE?
Additional datasheets, footprints and schematics for CC32405SFE are listed on our Part Details page. You can also find images and similar parts to CC32405SFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC32405SFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC32405SFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC32405SFE fall under?
The CC32405SFE is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CC32405SFE when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC32405SFE you can contact the distributor directly for product support, shipping queries etc.
Is the CC32405SFE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC32405SFE have stock available?
Authorised distributors including Chip One Stop, element14, Farnell, Sager and Newark Electronics have stock available or on a lead time for CC32405SFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC32405SFE often in real-time on the comparison pages.
What if I can't find stock of CC32405SFE?
You can fill out our help required form which you can use to request a quote for CC32405SFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.