CC322522A-470K Passive Components by Bourns Electronics

MAGNETICS - CHIP INDUCTOR / Tape & Reel - 7" reel

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
1,880
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.23
1,880
in stock
Buy Now
Logo for element14
element14
from US$0.17
1,880
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.16
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.22
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Inductor, 47Uh, Wirewound, 0.27A Rohs Compliant: Yes |Bourns CC322522A-470K | Newark Electronics
INDUCTOR, 47UH, WIREWOUND, 0.27A | element14
Wirewound Inductor, 47 uH, 4.8 Ohm, ± 10%, 11 MHz, 270 mA, 1210 [3225 Metric] | Avnet America
MAGNETICS - CHIP INDUCTORTape & Reel - 7 reel | Bourns CC322522A-470K | RS Americas
Wirewound Inductor, 47 uH, 4.8 Ohm, � 10%, 11 MHz, 270 mA, 1210 [3225 Metric] | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC322522A-470K?

Additional datasheets, footprints and schematics for CC322522A-470K are listed on our Part Details page. You can also find images and similar parts to CC322522A-470K on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC322522A-470K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC322522A-470K price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC322522A-470K fall under?

The CC322522A-470K is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to CC322522A-470K when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC322522A-470K you can contact the distributor directly for product support, shipping queries etc.

Is the CC322522A-470K RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for CC322522A-470K have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for CC322522A-470K.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC322522A-470K often in real-time on the comparison pages.

What if I can't find stock of CC322522A-470K?

You can fill out our help required form which you can use to request a quote for CC322522A-470K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay