Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$9.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.16
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$11.50
|
2,295
in stock
|
Buy Now | |
RS Americas
from US$12.70
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$9.56
|
-
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now | |
element14
from US$12.26
|
-
|
Buy Now | |
Sager
from US$10.63
|
-
|
Buy Now | |
Farnell
from US$11.53
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 3W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 250mA |
Width | 22.86mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 12V 0.25A 3W 7-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC31212SFE?
Additional datasheets, footprints and schematics for CC31212SFE are listed on our Part Details page. You can also find images and similar parts to CC31212SFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC31212SFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC31212SFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC31212SFE fall under?
The CC31212SFE is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CC31212SFE when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC31212SFE you can contact the distributor directly for product support, shipping queries etc.
Is the CC31212SFE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC31212SFE have stock available?
Authorised distributors including Chip One Stop, RS, RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for CC31212SFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC31212SFE often in real-time on the comparison pages.
What if I can't find stock of CC31212SFE?
You can fill out our help required form which you can use to request a quote for CC31212SFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.