Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.16
|
32
in stock
|
Buy Now | |
Chip One Stop
from US$10.90
|
3,206
in stock
|
Buy Now | |
Sager
from US$10.63
|
250
in stock
|
Buy Now | |
CoreStaff
from US$8.31
|
16
in stock
|
Buy Now | |
RS Americas
from US$11.75
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$10.63
|
-
|
Buy Now | |
Avnet America
from US$12.34
|
-
|
Buy Now | |
element14
from US$12.26
|
-
|
Buy Now | |
Farnell
from US$11.53
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 3W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 600mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Width | 22.86mm |
Module DC-DC 1-OUT 5V 0.6A 3W 7-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC31205SFE?
Additional datasheets, footprints and schematics for CC31205SFE are listed on our Part Details page. You can also find images and similar parts to CC31205SFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC31205SFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC31205SFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC31205SFE fall under?
The CC31205SFE is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CC31205SFE when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC31205SFE you can contact the distributor directly for product support, shipping queries etc.
Is the CC31205SFE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC31205SFE have stock available?
Authorised distributors including Chip One Stop, Sager, RS, CoreStaff and RS Americas have stock available or on a lead time for CC31205SFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC31205SFE often in real-time on the comparison pages.
What if I can't find stock of CC31205SFE?
You can fill out our help required form which you can use to request a quote for CC31205SFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.