Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 30W |
Output Voltage - Output 1 | 15V |
Output Current - Output 1 | 2A |
Width | 38.4mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 15V 2A 30W 17-Pin | Avnet America |
Where can I find additional details, specifications and documents for a CC30-2415SFP-E?
Additional datasheets, footprints and schematics for CC30-2415SFP-E are listed on our Part Details page. You can also find images and similar parts to CC30-2415SFP-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC30-2415SFP-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC30-2415SFP-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC30-2415SFP-E fall under?
The CC30-2415SFP-E is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CC30-2415SFP-E when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC30-2415SFP-E you can contact the distributor directly for product support, shipping queries etc.
Is the CC30-2415SFP-E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC30-2415SFP-E have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for CC30-2415SFP-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC30-2415SFP-E often in real-time on the comparison pages.
What if I can't find stock of CC30-2415SFP-E?
You can fill out our help required form which you can use to request a quote for CC30-2415SFP-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.