CC2824E513R-10 Semiconductors - ICs by Laird Technologies

CANCHOKEIND,2824,SM,W800X0.16X250

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.82

Distributor Stock
Logo for Sager
Sager
from US$1.77
55,500
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.82
7,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.27
6,000
in stock
Buy Now
Logo for Avnet America
Avnet America
-
6,000
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.67
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

51 OHM 42V .30A | TTI Europe
Canchokeind,2824,sm,w800X0.16X250 Rohs Compliant: Yes |Laird CC2824E513R-10 | Newark Electronics
Ind Common Mode Choke 51uH 100KHz 800mA T/R | Avnet America
CANChokeInd,2824,SM, W,800x0.16x250 | Laird Performance Materials CC2824E513R-10 | RS Americas
Choke, Common Mode, 3.8 kOhm, 51 uH, 800 mA, 7.5mm x 5.5mm x 3.8mm | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a CC2824E513R-10?

Additional datasheets, footprints and schematics for CC2824E513R-10 are listed on our Part Details page. You can also find images and similar parts to CC2824E513R-10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for CC2824E513R-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2824E513R-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does CC2824E513R-10 fall under?

The CC2824E513R-10 is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to CC2824E513R-10 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the CC2824E513R-10 you can contact the distributor directly for product support, shipping queries etc.

Is the CC2824E513R-10 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for CC2824E513R-10 have stock available?

Authorised distributors including Sager, TTI Europe, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for CC2824E513R-10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for CC2824E513R-10 often in real-time on the comparison pages.

What if I can't find stock of CC2824E513R-10?

You can fill out our help required form which you can use to request a quote for CC2824E513R-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay