Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 3-1899526-4 |
Prices starting from US$0.62
Insulation Material | Heat Shrink Nylon |
---|---|
Color | Yellow |
Weight per Piece | 30g |
Insulation Sleeve Material | Heat Shrink Nylon |
Plating Material | Tin |
Insulation Type | Pre-Insulated |
Splice Material | Copper |
Terminal & Splice Type | Splice |
Wire Size | 10 – 12AWG, 6 – 4mm² |
Overall Length | 37.5mm, 1.48in |
Wire Insulation Diameter (Max) | 2.8mm, .11in |
Voltage (Max) | 600 VAC |
Government Qualified | No |
Military Category | No |
Comment | Heat-Shrinkable, Special packaging or reeling |
Packaging Quantity | 50 |
Packaging Method | Loose Piece |
Sealable | Yes |
Product Type | DuraSeal Crimp Splice |
Splice Type | In-Line Splice, Butt Splice |
Insulated | Yes |
Termination Method | Crimp |
Butt Splice, Yellow, 10Awg, 6Mm2 Rohs Compliant: Yes |Raychem Te Connectivity CC2645-000 | Newark Electronics |
BUTT SPLICE, YELLOW, 10AWG, 6MM2 | element14 |
Terminals D-406-0003CS50 | Sager |
AMPCC2645-000 | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC2645-000?
Additional datasheets, footprints and schematics for CC2645-000 are listed on our Part Details page. You can also find images and similar parts to CC2645-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC2645-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC2645-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC2645-000 fall under?
The CC2645-000 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to CC2645-000 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC2645-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CC2645-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC2645-000 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and TTI Europe have stock available or on a lead time for CC2645-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC2645-000 often in real-time on the comparison pages.
What if I can't find stock of CC2645-000?
You can fill out our help required form which you can use to request a quote for CC2645-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.