Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.03
|
30
in stock
|
Buy Now | |
Chip One Stop
from US$9.62
|
966
in stock
|
Buy Now | |
Sager
from US$9.14
|
188
in stock
|
Buy Now | |
CoreStaff
from US$5.94
|
88
in stock
|
Buy Now | |
Avnet America
from US$10.68
|
-
|
Buy Now | |
RS Americas
from US$11.02
|
-
|
Buy Now | |
element14
from US$9.47
|
-
|
Buy Now | |
Farnell
from US$9.92
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 1.5W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 300mA |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 5V 0.3A 1.5W 7-Pin DIP SMD | Avnet America |
Where can I find additional details, specifications and documents for a CC1R5-1205SR-E.?
Additional datasheets, footprints and schematics for CC1R5-1205SR-E. are listed on our Part Details page. You can also find images and similar parts to CC1R5-1205SR-E. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1R5-1205SR-E. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1R5-1205SR-E. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1R5-1205SR-E. fall under?
The CC1R5-1205SR-E. is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CC1R5-1205SR-E. when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1R5-1205SR-E. you can contact the distributor directly for product support, shipping queries etc.
Is the CC1R5-1205SR-E. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC1R5-1205SR-E. have stock available?
Authorised distributors including Chip One Stop, Sager, CoreStaff, RS and Avnet America have stock available or on a lead time for CC1R5-1205SR-E..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1R5-1205SR-E. often in real-time on the comparison pages.
What if I can't find stock of CC1R5-1205SR-E.?
You can fill out our help required form which you can use to request a quote for CC1R5-1205SR-E. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.