Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0399
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.09
|
1,300
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
69,000
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
30,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
22,375
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
12,000
in stock
|
Buy Now | |
element14
from US$0.08
|
12,000
in stock
|
Buy Now | |
Farnell
from US$0.07
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0399
|
6,063
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
2,880
in stock
|
Buy Now | |
Rutronik
-
|
792,000
in stock
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
1210 1 uF 50 V â–’10 % Tolerance X7R SMT Multilayer Ceramic Capacitor | Future Electronics |
1.0UF 50V 10% 1210 | TTI Europe |
Capacitor: ceramic | Transfer Multisort Elektronik |
Cap, 1Uf, 50V, Mlcc, 1210 Rohs Compliant: Yes |Yageo CC1210KKX7R9BB105 | Newark Electronics |
CAP, 1UF, 50V, MLCC, 1210 | element14 |
YAGEO Ceramic Capacitor 1uF, 50V, 1210, ± | Distrelec |
MLCC Commercial 1210 +-10% 50V 1uF X7R | RS |
KC 1,0µF 1210 10% 50V X7R | Rutronik |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, 1210 [3225 Metric] | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, X7R, 1210 [3225 Metric] | Avnet Abacus |
Where can I find additional details, specifications and documents for a CC1210KKX7R9BB105?
Additional datasheets, footprints and schematics for CC1210KKX7R9BB105 are listed on our Part Details page. You can also find images and similar parts to CC1210KKX7R9BB105 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1210KKX7R9BB105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC1210KKX7R9BB105 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1210KKX7R9BB105 fall under?
The CC1210KKX7R9BB105 is listed under Passive Components > More Passive Components.
Can I view similar or alternative parts?
You can view similar parts to CC1210KKX7R9BB105 when available in the More Passive Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1210KKX7R9BB105 you can contact the distributor directly for product support, shipping queries etc.
Is the CC1210KKX7R9BB105 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC1210KKX7R9BB105 have stock available?
Authorised distributors including Future Electronics, TTI Europe, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for CC1210KKX7R9BB105.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1210KKX7R9BB105 often in real-time on the comparison pages.
What if I can't find stock of CC1210KKX7R9BB105?
You can fill out our help required form which you can use to request a quote for CC1210KKX7R9BB105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.