CC1190RGVR . Part Information
Details for CC1190RGVR . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>RF
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.7100 |
10 | 2.4300 |
25 | 2.3000 |
50 | 2.1500 |
100 | 2.0000 |
Stock Information
Details
Part Specifications
Frequency Min | 850MHz |
Frequency Max | 950MHz |
Gain | 11dB |
Noise Figure Typ | 2.9dB |
RF IC Case Style | QFN |
No. of Pins | 16Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- RF AMPLIFIER, 950MHZ, -40 TO 85DEG C; Frequency Min:850MHz; Frequency Max:950MHz; Gain:27.9dB; Noise Figure Typ:2.9dB; RF IC Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:3.7V; Operating Temperature RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a CC1190RGVR .?
Additional datasheets, footprints and schematics for CC1190RGVR . are listed in our Part Details tab. You can also find the CC1190RGVR . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC1190RGVR . in the Pricing & Inventory tab next to part details. You can view CC1190RGVR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC1190RGVR . fall under?
The CC1190RGVR . is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.
Can I view similar or alternative parts?
You can view similar parts to CC1190RGVR . when available in the RF range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC1190RGVR . you can contact the distributor directly for product support, shipping queries etc.
Is the CC1190RGVR . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for CC1190RGVR . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for CC1190RGVR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC1190RGVR . often in real-time on the comparison pages.
What if I can't find stock of CC1190RGVR .?
You can fill out our help required form which you can use to request a quote for CC1190RGVR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.