Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$17.48
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.51
|
No stock
|
Buy Now | |
Chip One Stop
from US$24.00
|
977
in stock
|
Buy Now | |
Newark Electronics
from US$17.48
|
50
in stock
|
Buy Now | |
element14
from US$32.66
|
50
in stock
|
Buy Now | |
Farnell
from US$27.15
|
50
in stock
|
Buy Now | |
Avnet America
from US$28.98
|
-
|
Buy Now | |
RS Americas
from US$32.33
|
-
|
Buy Now | |
Sager
from US$25.04
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 2 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 450mA |
Output Voltage - Output 2 | -12V |
Width | 22.6mm |
RoHS Compliant | Yes |
Module DC-DC 2-OUT 12V/-12V 0.45A/0.45A 10W 11-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC104812DFE?
Additional datasheets, footprints and schematics for CC104812DFE are listed on our Part Details page. You can also find images and similar parts to CC104812DFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC104812DFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC104812DFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC104812DFE fall under?
The CC104812DFE is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CC104812DFE when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC104812DFE you can contact the distributor directly for product support, shipping queries etc.
Is the CC104812DFE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC104812DFE have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for CC104812DFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC104812DFE often in real-time on the comparison pages.
What if I can't find stock of CC104812DFE?
You can fill out our help required form which you can use to request a quote for CC104812DFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.