Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$27.61
|
58
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
1,602
in stock
|
Buy Now | |
Sager
from US$25.04
|
100
in stock
|
Buy Now | |
CoreStaff
from US$17.24
|
88
in stock
|
Buy Now | |
RS Americas
from US$28.16
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$22.60
|
9
in stock
|
Buy Now | |
element14
from US$25.75
|
9
in stock
|
Buy Now | |
Farnell
from US$27.91
|
9
in stock
|
Buy Now | |
Avnet America
from US$28.98
|
-
|
Buy Now |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1 Output |
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Width | 22.6mm |
RoHS Compliant | Yes |
Module DC-DC 1-OUT 5V 2A 10W 7-Pin PDIP SMD | Avnet America |
Where can I find additional details, specifications and documents for a CC102405SRE?
Additional datasheets, footprints and schematics for CC102405SRE are listed on our Part Details page. You can also find images and similar parts to CC102405SRE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC102405SRE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC102405SRE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC102405SRE fall under?
The CC102405SRE is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.
Can I view similar or alternative parts?
You can view similar parts to CC102405SRE when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC102405SRE you can contact the distributor directly for product support, shipping queries etc.
Is the CC102405SRE RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for CC102405SRE have stock available?
Authorised distributors including Chip One Stop, Sager, CoreStaff, RS and RS Americas have stock available or on a lead time for CC102405SRE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC102405SRE often in real-time on the comparison pages.
What if I can't find stock of CC102405SRE?
You can fill out our help required form which you can use to request a quote for CC102405SRE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.