Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$18.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.51
|
5
in stock
|
Buy Now | |
Chip One Stop
from US$23.50
|
1,505
in stock
|
Buy Now | |
CoreStaff
from US$18.27
|
65
in stock
|
Buy Now | |
RS Americas
from US$28.16
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$25.04
|
-
|
Buy Now | |
Avnet America
from US$28.98
|
-
|
Buy Now | |
element14
from US$28.72
|
-
|
Buy Now | |
Sager
from US$25.04
|
-
|
Buy Now | |
Farnell
from US$27.15
|
-
|
Buy Now |
No. of Outputs | 1 Output |
---|---|
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Width | 22.6mm |
Module DC-DC 1-OUT 5V 2A 10W 11-Pin PDIP | Avnet America |
Where can I find additional details, specifications and documents for a CC101205SFE?
Additional datasheets, footprints and schematics for CC101205SFE are listed on our Part Details page. You can also find images and similar parts to CC101205SFE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CC101205SFE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CC101205SFE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CC101205SFE fall under?
The CC101205SFE is listed under Electrical & Lighting > Batteries & Power Supplies > Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to CC101205SFE when available in the Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CC101205SFE you can contact the distributor directly for product support, shipping queries etc.
Is the CC101205SFE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CC101205SFE have stock available?
Authorised distributors including Chip One Stop, CoreStaff, RS Americas, RS and Newark Electronics have stock available or on a lead time for CC101205SFE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CC101205SFE often in real-time on the comparison pages.
What if I can't find stock of CC101205SFE?
You can fill out our help required form which you can use to request a quote for CC101205SFE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.